EN
  • EN
  • DE
  • IT

BCR523UE6327HTSA1

Part No BCR523UE6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANS 2NPN PREBIAS 0.33W SC74  /  Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 500mA 100MHz 330mW Surface Mount PG-SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr Infineon Technologies
Package Tape & Reel (TR)
Product Status Not For New Designs
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 1kOhms
Resistor - Emitter Base (R2) 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 2.5mA, 50mA
Frequency - Transition 100MHz
Power - Max 330mW
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package PG-SC74-6
Base Product Number BCR523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names BCR 523U E6327-ND,BCR 523U E6327,BCR523UE6327XT,2156-BCR523UE6327HTSA1-ITTR,BCR523UE6327HTSA1TR,INFINFBCR523UE6327HTSA1,SP000013381
Standard Package 3,000
Win Source Part Number 1048905-BCR523UE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BCR523UE6327HTSA1 CAD Model

Description

The Infineon Technologies BCR523UE6327HTSA1 is a pre-biased bipolar transistor array with a maximum power of 330mW and a voltage - collector emitter breakdown (max) of 50V.

  • Transistors: two NPN - Pre-Biased (Dual) transistors
  • Frequency Transition: 100MHz
  • Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
  • Case / Package: SC-74, SOT-457

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 40V 1.1GHZ TO92-3
Need more? Email Us
Microchip Technology
SMALL-SIGNAL BJT
Lowest to $13.3628
Renesas Electronics America
NPN RF TRANSISTOR / RF Transistor
Need more? Email Us
Ampleon USA Inc.
RF POWER BIPOLAR TRANSISTOR, 1-E
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ 35 MICRO X
Lowest to $130.5264
Infineon Technologies
RF TRANS NPN 4V 45GHZ SOT343
Lowest to $0.1462
Broadcom Limited
RF TRANS NPN 12V 8GHZ 85 PLASTIC
Need more? Email Us
Broadcom Limited
RF TRANS 2 NPN 5.5V SOT363
Lowest to $0.4421
Microchip Technology
SMALL-SIGNAL BJT
Lowest to $2.8379

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3260 $57.0500
420+ $0.2676 $112.3920
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,155+ $0.2425 $280.0875
1,550+ $0.2174 $336.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,806 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess