EN
  • EN
  • DE

BSC005N03LS5ATMA1

Part No BSC005N03LS5ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description TRENCH <= 40V / N-Channel 30 V 42A (Ta), 433A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8 FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series OptiMOS™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 42A (Ta), 433A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.55mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 122 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 8900 pF @ 15 V
Power Dissipation (Max) 3W (Ta), 188W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-TDSON-8 FL
Package / Case 8-PowerTDFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 448-BSC005N03LS5ATMA1DKR,448-BSC005N03LS5ATMA1TR,448-BSC005N03LS5ATMA1CT,SP004819078
Standard Package 5,000
Win Source Part Number 1192229-BSC005N03LS5ATMA1
Ultra Librarian 3D Model Ultra Librarian BSC005N03LS5ATMA1 CAD Model

Description

The Infineon Technologies electronic component with the Win Source Part Number 1192229-BSC005N03LS5ATMA1 is a high-quality product belonging to the Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single category. It is a part of the OptiMOS™ series and comes in a tape & reel package. The standard package for this component is 5,000, and it is mounted using SMD (SMT) technology. It is a MOSFET (Metal Oxide) type with an N-Channel FET feature. The drain to source voltage (Vdss) for this component is 30 V, and the current - continuous drain (Id) @ 25°C is 42A (Ta), 433A (Tc). The Rds On (Max) @ Id, Vgs is 0.55mOhm @ 50A, 10V. The Vgs(th) (Max) @ Id is 2V @ 250μA. The power dissipation (Max) is 3W (Ta), 188W (Tc). The package/case for this component is 8-PowerTDFN, and the supplier device package is PG-TDSON-8 FL. The gate charge (Qg) (Max) @ Vgs is 122 nC @ 10 V, and the input capacitance (Ciss) (Max) @ Vds is 8900 pF @ 15 V. The Vgs (Max) is ±20V. The temperature range for this component is -55°C ~ 175°C (TJ), and it has an ECCN of EAR99. It is unaffected by REACH and has an MSL Level of 1 (Unlimited). The HTSUS for this component is 8541.29.0095. Other names for this component include 448-BSC005N03LS5ATMA1DKR, 448-BSC005N03LS5ATMA1TR, 448-BSC005N03LS5ATMA1CT, and SP004819078. The drive voltage (Max Rds On, Min Rds On) is 4.5V, 10V.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1966 $53.8470
90+ $1.1209 $100.8810
140+ $1.0830 $151.6200
200+ $1.0073 $201.4600
260+ $0.9694 $252.0440
325+ $0.9315 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,388 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess