The BSP129 L6327 is a P-Channel Enhancement Mode Field Effect Transistor (FET) from Infineon Technologies, designed for various switching and amplification applications. It is commonly used in load switches, high-side switches, and battery management systems.
Applications
- High-side load switches
- Battery management systems
- Power management in portable devices
- DC-DC conversion
- Level shifting
Features
- P-Channel enhancement mode
- Logic level input
- Low on-resistance R<sub>DS(on)
- Avalanche rated
- Pb-free lead plating; RoHS compliant
Benefits
- Simplified gate drive requirements with logic-level compatibility.
- Reduced power losses due to low R<sub>DS(on).
- Improved system reliability with avalanche ruggedness.
- Suitability for portable devices due to its compact size and low power consumption.
- Environmentally friendly due to RoHS compliance.
Additional Details
The BSP129 L6327 features a drain-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -0.6A. The typical on-resistance (R<sub>DS(on)) at V<sub>GS = -10V is 1.3Ω. It is available in a SOT-223 package. The logic level input allows it to be directly driven by microcontrollers and other logic devices, simplifying circuit design.
The device is designed with avalanche capability, providing added protection against voltage transients. Its compact size and low gate charge make it ideal for use in portable devices where space and power are at a premium. The BSP129 L6327 offers a reliable and efficient solution for power management and switching applications.