EN
  • EN
  • DE
  • IT

MM74LCX16245MTDX

Part No MM74LCX16245MTDX
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754991-MM74LCX16245MTDX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74LCX16245MTDX CAD Model

Description

ON Semiconductor MM74LCX16245MTDX Product Overview

The MM74LCX16245MTDX from ON Semiconductor is a high-performance, low-voltage 16-bit transceiver designed for use in digital systems that require bidirectional communication between data buses. This integrated circuit is part of the LCX family of products, which are known for their low power consumption and high-speed operation. The device is optimized for use in 3.3V LVTTL/LVCMOS systems but is also 5V tolerant, providing a high degree of flexibility in mixed-voltage environments.

The MM74LCX16245MTDX features 16-bit non-inverting bus transceivers with 3-state outputs, allowing for bidirectional data flow with individual direction controls for each set of four bits. This makes it highly suitable for interfacing between different voltage domains in a system. The device is capable of driving heavily loaded buses with the capability to provide a high drive current on the outputs (-24mA/24mA), which is essential for maintaining signal integrity in complex digital systems.

One of the standout features of the MM74LCX16245MTDX is its support for live insertion and withdrawal (hot swapping), which minimizes the disturbances to the bus when the device is added or removed. This is particularly useful in systems that require maintenance or upgrades without powering down the entire system.

The device also boasts a wide data bandwidth, making it suitable for high-speed signal processing applications. It operates over a broad voltage range (2.0V to 3.6V), and its power down high impedance inputs and outputs ensure that the device consumes minimal power when not in active use. Furthermore, the MM74LCX16245MTDX is equipped with over-voltage tolerant inputs, which protect the device in unforeseen circumstances where voltage spikes may occur.

For ease of implementation, the MM74LCX16245MTDX is offered in a TSSOP package, which is ideal for space-constrained applications. The device also meets the requirements of JEDEC standard no. 8-1A, ensuring compatibility with other standard logic devices. With its robust feature set and ON Semiconductor's reputation for reliability, the MM74LCX16245MTDX is an excellent choice for designers looking to enhance data bus communications in their digital systems.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess