EN
  • EN
  • DE

BUZ31LHXKSA1

Part No BUZ31LHXKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 200V 13.5A 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-3
Contact Plating Tin
Continuous Drain Current (ID) 13.5 A
Drain to Source Breakdown Voltage 200 V
Drain to Source Resistance 200 mΩ
Element Configuration Single
Fall Time 65 ns
Gate to Source Voltage (Vgs) 20 V
Halogen Free Halogen Free
Height 9.45 mm
Input Capacitance 1.6 nF
Length 10.36 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 95 W
Min Operating Temperature -55 °C
Number of Pins 3
Power Dissipation 95 W
Rds On Max 200 mΩ
REACH SVHC No SVHC
Rise Time 80 ns
RoHS Compliant
Threshold Voltage 1.6 V
Turn-Off Delay Time 210 ns
Turn-On Delay Time 25 ns
Width 4.57 mm
Win Source Part Number 1027909-BUZ31LHXKSA1
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUZ31LHXKSA1 CAD Model

Description

The BUZ31LHXKSA1 is a single element configuration transistor manufactured by Infineon Technologies.

  • Channel Type: N-channel MOSFET
  • Package/Case: TO-220-3
  • Maximum Power Dissipation: 95W
  • Continuous Drain Current (ID): 13.5A
  • Drain to Source Breakdown Voltage: 200V
  • Gate to Source Voltage (Vgs): 20V
  • Threshold Voltage: 1.6V
  • Rds On Max: 200mOhm
  • Turn-On Delay Time: 25ns
  • Turn-Off Delay Time: 210ns
  • Rise Time: 80ns
  • Fall Time: 65ns
  • Mounting Style: SMD (SMT)
  • Temperature Range: -55°C to 150°C
  • Halogen-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess