EN
  • EN
  • DE

CY91248ZPFV-GS-197E1

Part No CY91248ZPFV-GS-197E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU FLASH LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91248
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347640-CY91248ZPFV-GS-197E1
Ultra Librarian 3D Model Ultra Librarian CY91248ZPFV-GS-197E1 CAD Model

Description

The CY91248ZPFV-GS-197E1 is a microcontroller from the Infineon Technologies Traveo™ II family, designed for automotive applications demanding high performance, security, and advanced networking capabilities. This specific part number indicates a unique configuration with specific memory, peripherals, and packaging optimized for particular automotive applications.

Applications:

  • Automotive Body Control Modules: Manages various body functions such as lighting, window lifts, door locks, and wiper systems.
  • Gateway Control Units: Facilitates communication between different automotive networks, supporting protocols like CAN, LIN, and Ethernet.
  • Advanced Driver Assistance Systems (ADAS): Can be used to support ADAS functions like sensor fusion and control algorithms, depending on the specific features of this configuration.
  • Hybrid and Electric Vehicle (HEV/EV) Control: Used in various control systems within HEVs and EVs, such as battery management and motor control.
  • Instrument Clusters: Drives high-resolution displays and manages communication within automotive instrument clusters.

Features:

  • ARM Cortex-M7 Core: Delivers high performance for demanding automotive applications.
  • Integrated Flash Memory: Provides on-chip storage for program code and data.
  • SRAM: Provides fast access memory for runtime data.
  • Connectivity: Offers various communication interfaces, including CAN FD, Ethernet, LIN, and SPI.
  • Security Features: Incorporates hardware security modules (HSMs) for secure boot, secure communication, and data protection.
  • Functional Safety: Designed with features to support ASIL-B or higher safety levels, depending on the specific application.
  • Peripherals: Includes ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), timers, and PWM (Pulse-Width Modulation) units.

Benefits:

  • High Performance: The ARM Cortex-M7 core enables complex calculations and real-time control.
  • Enhanced Security: Hardware security features protect against unauthorized access and tampering.
  • Advanced Networking: CAN FD and Ethernet interfaces enable high-speed communication within the vehicle.
  • Functional Safety: Features to support functional safety standards make it suitable for safety-critical applications.
  • Reduced System Cost: Integration of memory and peripherals reduces the need for external components.

Technical Specifications (Typical):

  • CPU Core: ARM Cortex-M7
  • Flash Memory: Varies depending on the configuration, ranging from several hundred KB to multiple MB.
  • SRAM: Varies depending on the configuration.
  • Operating Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: -40°C to +125°C (Automotive Temperature Grade).
  • Package Type: QFP (Quad Flat Package) or similar surface-mount package. The ZPFV portion of the part name likely denotes the specific package type.
  • Communication Interfaces: CAN, CAN FD, Ethernet, LIN, SPI, UART.

Note: Consult the official Infineon Technologies datasheet for CY91248ZPFV-GS-197E1 for the most accurate and detailed specifications, pinout diagrams, and application notes.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess