EN
  • EN
  • DE

CYV15G0203TB-BGC

Part No CYV15G0203TB-BGC
Manufacturer Infineon Technologies
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER HOTLINK 256LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Function Serializer
Data Rate 1.5Gbps
Input Type LVTTL
Output Type PECL
Number of Inputs 20
Number of Outputs 20
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 256-BGA Exposed Pad
Supplier Device Package 256-L2BGA (27x27)
Base Product Number CYV15G0203
Standard Package 40 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 583276-CYV15G0203TB-BGC
Ultra Librarian 3D Model Ultra Librarian CYV15G0203TB-BGC CAD Model

Description

The CYV15G0203TB-BGC is a high-speed serializer designed for use in interface applications.

  • Number of Inputs/Outputs: 20
  • Data Rate: 1.5Gbps
  • Input Signal Compatibility: LVTTL
  • Output Format: PECL
  • Voltage Supply: 3.3V
  • Mounting Type: Surface Mount
  • Package: Exposed Pad
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess