EN
  • EN
  • DE
  • IT

IKP20N60H3

Part No IKP20N60H3
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 40A 170W TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 2.4V @ 15V, 20A
Maximum Power Dissipation 170W
Total Switching Energy(Ets) 690μJ
Input Type Standard
Gate Charge 120nC
Turn-on and Turn-off delay time 16ns/194ns
Testing Conditions 400V, 20A, 14.6 Ohm, 15V
Reverse Recovery Time (trr) 112ns
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-3
Win Source Part Number 1045279-IKP20N60H3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IKP20N60H3 CAD Model

Description

The Infineon Technologies IKP20N60H3 is a high-performance IGBT designed for use in a wide range of applications in the electronics industry.

  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Current Collector: 40A
  • Reverse Recovery Time: 112ns
  • Gate Charge: 120nC
  • Package: PG-TO-220-3
  • Collector-Emitter Saturation Voltage: 2.4V @ 15V and 20A

You May Also Be Interested in

Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us
Infineon Technologies
IGBT, 9.6A, 1200V, N-CHANNEL
Lowest to $16.7702
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us
Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us
Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Infineon Technologies
POWER BIPOLAR TRANSISTOR NPN
Lowest to $1.0511

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess