The IPA60R460CE is a CoolMOS™ CE series power MOSFET from Infineon Technologies. It is designed for a variety of applications where energy efficiency and reliability are paramount. This MOSFET utilizes Infineon's advanced superjunction technology to provide low on-resistance and reduced switching losses.
Applications
- Switched-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- LED lighting
- Solar inverters
- Industrial power supplies
- Chargers
Features
- 600V CoolMOS™ CE technology
- Low on-resistance (R<sub>DS(on))
- Optimized for hard switching topologies
- Reduced gate charge (Q<sub>g)
- Integrated gate resistor
- Pb-free lead plating; RoHS compliant
Benefits
- Increased system efficiency
- Reduced power losses
- Simplified design with integrated gate resistor
- High reliability
- Improved thermal performance
Additional Details
The IPA60R460CE boasts a drain-source voltage (V<sub>DS) rating of 600V and a typical on-resistance (R<sub>DS(on)) of 0.46 Ohms. It is available in a PG-TO220 package. The integrated gate resistor simplifies design by eliminating the need for an external gate resistor, improving EMI behavior and reducing component count. CoolMOS™ CE technology offers excellent switching performance and reduced losses across a wide range of load conditions.
This MOSFET is particularly suitable for applications where high efficiency, low power consumption, and simplified design are crucial. The improved efficiency can lead to smaller heatsinks and reduced overall system size. The device is designed for robustness and long-term reliability in demanding applications.