EN
  • EN
  • DE

IPB180N04S4-01

Part No IPB180N04S4-01
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS-T2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186037-IPB180N04S4-01
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB180N04S4-01 CAD Model

Description

The IPB180N04S4-01 is an OptiMOS™ power MOSFET from Infineon Technologies. It is designed for high-efficiency power conversion and power management applications. This N-channel MOSFET offers very low on-state resistance (RDS(on)) and is optimized for synchronous rectification in DC-DC converters.

Applications:

  • Synchronous Rectification in DC-DC Converters: Commonly used in servers, telecom equipment, and industrial power supplies.
  • Power Management in Notebooks and Tablets: Efficient power switching for battery management and voltage regulation.
  • Motor Control Applications: Used in brushed and brushless DC motor drives.
  • High-Frequency Switching Applications: Suited for applications requiring fast switching speeds.
  • Adapter and Charger Circuits: Efficient power conversion in AC-DC adapters and battery chargers.

Features:

  • Optimized for Synchronous Rectification: Designed for high efficiency in synchronous rectifier topologies.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency.
  • Logic Level Compatibility: Can be driven directly by microcontrollers and logic circuits.
  • Avalanche Rated: Robust design capable of withstanding avalanche conditions.
  • 100% Avalanche Tested: Ensures high reliability and robustness.
  • Pb-free plating: RoHS compliant.

Benefits:

  • High Efficiency: Reduces power losses, leading to energy savings and lower operating temperatures.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, simplifying thermal management.
  • Simplified Drive Circuitry: Logic level compatibility reduces the complexity of the driving circuit.
  • Increased System Reliability: Avalanche rating enhances the MOSFET's robustness and reliability.
  • Environmentally Friendly: Pb-free plating makes it compliant with environmental regulations.

Additional Details:

The IPB180N04S4-01 boasts a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of up to 180A (depending on operating conditions). Its low gate charge (Qg) contributes to its fast switching speed. The device is typically available in a PG-HSOF-8 package. Key electrical characteristics such as RDS(on) at various gate-source voltages (VGS) are detailed in the Infineon datasheet. It's crucial to refer to the official datasheet for complete specifications and application guidelines to ensure optimal performance and safe operation.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6144 $50.0464
67+ $1.5123 $101.3241
103+ $1.4612 $150.5036
148+ $1.3590 $201.1320
192+ $1.3079 $251.1168
239+ $1.2568 $300.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess