EN
  • EN
  • DE

IPL60R160CFD7AUMA1

Part No IPL60R160CFD7AUMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features N-Channel 16A (Tc) - - -
Manufacturer Infineon Technologies
Package Reel - TR
Family Name IPL60R160
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 448-IPL60R160CFD7AUMA1CT, 448-IPL60R160CFD7AUMA1DKR, IPL60R160CFD7AUMA1-ND, 448-IPL60R160CFD7AUMA1TR, SP001715656
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874818-IPL60R160CFD7AUMA1
Ultra Librarian 3D Model Ultra Librarian IPL60R160CFD7AUMA1 CAD Model

Description

The IPL60R160CFD7AUMA1 is a CoolMOS™ CFD7A series power MOSFET manufactured by Infineon Technologies. This MOSFET is designed for high-efficiency, high-density power conversion systems. It is known for its low switching losses and improved on-state resistance (RDS(on)), making it suitable for various power supply applications.

Applications

  • Server Power Supplies: Used in power supplies for servers to improve efficiency and reduce heat generation.
  • Telecom Power Supplies: Employed in telecom power systems for reliable and efficient power conversion.
  • Industrial Power Supplies: Utilized in industrial power supplies for automation and control equipment.
  • Lighting Systems: Used in LED lighting power supplies to enhance efficiency and reliability.
  • Renewable Energy Systems: Found in solar inverters and wind turbine power converters for efficient energy conversion.

Features

  • CoolMOS™ CFD7A Technology: Provides fast switching and low switching losses.
  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Integrated Body Diode: Optimized for hard switching topologies.
  • Robustness: High avalanche ruggedness for reliable operation.
  • Pb-free and RoHS Compliant: Meets environmental standards.

Benefits

  • High Efficiency: Low switching and conduction losses result in high energy efficiency.
  • Reduced Heat Dissipation: Lower losses lead to less heat generation, improving system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Enhanced Reliability: Robust design ensures stable and reliable operation.
  • Compact Size: Available in a compact package for space-constrained applications.

Additional Details

The IPL60R160CFD7AUMA1 has a voltage rating of 600V and an RDS(on) value of 0.160 Ohms. The CoolMOS™ CFD7A technology is designed to provide superior performance in hard switching topologies, making it suitable for high-frequency power conversion. MOSFETs are semiconductor devices that act as electronically controlled switches, enabling efficient power management in electronic systems. Proper gate driving techniques and thermal management are essential for optimal performance. Consult the datasheet for detailed electrical characteristics, application guidelines, and thermal considerations.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5071 $50.1420
49+ $2.0572 $100.8028
76+ $1.9929 $151.4604
104+ $1.9286 $200.5744
135+ $1.8643 $251.6805
180+ $1.6714 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess