EN
  • EN
  • DE

IPP70P04P4-09

Part No IPP70P04P4-09
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS-P2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186363-IPP70P04P4-09
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IPP70P04P4-09 CAD Model

Description

The IPP70P04P4-09 is a P-Channel power MOSFET from Infineon Technologies utilizing their OptiMOS™ power transistor technology. It is designed for automotive and industrial applications requiring efficient power management and load switching.

Applications:

  • Automotive Body Control Modules: Used for switching loads like lights, wipers, and door locks.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect power supply connections.
  • High-Side Load Switching: Controls power to devices from the positive supply rail.
  • DC-DC Converters: Found in step-up and step-down voltage conversion circuits.

Features:

  • P-Channel MOSFET: Operates with a negative gate-source voltage to control current flow.
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • Logic Level Input: Can be driven directly by logic signals (e.g., 3.3V or 5V).
  • Avalanche Rated: Robust against voltage spikes and transients.
  • Automotive Qualified: Meets the stringent requirements of automotive applications.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation and heat generation.
  • Simplified Driving Circuitry: Logic-level gate drive simplifies the design.
  • Robustness and Reliability: Avalanche rating and automotive qualification ensure reliable operation in harsh conditions.
  • Compact Design: Available in small surface-mount packages for space-constrained applications.
  • Reduced System Cost: High efficiency and simplified driving circuitry can lower overall system cost.

Additional Details:

The IPP70P04P4-09 boasts a low typical on-resistance, a crucial parameter for minimizing conduction losses. Its specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The avalanche energy rating is an important indicator of its robustness. It is typically available in a surface mount package like DPAK or similar. Designers should refer to the datasheet for detailed electrical characteristics, thermal resistance values, and recommended PCB layout guidelines for optimal performance and thermal management. The datasheet also contains information on safe operating area (SOA) and transient thermal impedance.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess