EN
  • EN
  • DE

IPW60R017C7XKSA1

Part No IPW60R017C7XKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description HIGH POWER_NEW / Trans MOSFET N-CH 600V 109A 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series *
Win Source Part Number 776937-IPW60R017C7XKSA1
Popularity Medium
Supply and Demand Status Limited
Family Name IPW60R017C7
Introduction Date April 27, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian IPW60R017C7XKSA1 CAD Model

Description

The Infineon IPW60R017C7XKSA1 is a high-performance CoolMOS™ C7 series power MOSFET designed for high-efficiency switching power supplies and other power electronic applications. This MOSFET offers superior efficiency, power density, and thermal performance compared to traditional silicon MOSFETs. It's engineered to meet the stringent requirements of modern power electronics, enabling smaller, lighter, and more efficient power conversion systems.

Applications

  • Server Power Supplies: Used in server power supplies to achieve high efficiency and power density, reducing energy consumption and heat generation.
  • Telecom Power Supplies: Employed in telecom power supplies to provide reliable and efficient power conversion for communication equipment.
  • Industrial Power Supplies: Integrated into industrial power supplies for motor drives, welding equipment, and other industrial applications.
  • Solar Inverters: Used in solar inverters to enhance energy conversion efficiency and reduce system size.
  • Electric Vehicle (EV) Charging Stations: Applied in EV charging stations to provide efficient and reliable power conversion for charging electric vehicles.

Features

  • CoolMOS™ C7 Technology: Utilizes Infineon's CoolMOS™ C7 technology for superior efficiency and performance.
  • Low On-Resistance (RDS(on)): Features an ultra-low RDS(on) of 17 mΩ, minimizing conduction losses and improving overall efficiency.
  • High Avalanche Ruggedness: Offers high avalanche ruggedness for reliable operation in demanding applications.
  • Fast Switching Speed: Provides fast switching speeds, reducing switching losses and enabling higher frequency operation.
  • Optimized Gate Charge (Qg): Features an optimized gate charge for reduced driving losses and improved efficiency.

Benefits

  • Increased Efficiency: CoolMOS™ C7 technology enables significantly higher efficiency compared to traditional MOSFETs, reducing energy consumption and heat generation.
  • Reduced System Size and Weight: High power density allows for smaller and lighter power systems, reducing overall system size and weight.
  • Improved Reliability: CoolMOS™ C7 devices offer superior reliability and robustness compared to silicon MOSFETs, ensuring long-term performance and stability.
  • Lower System Cost: Despite the higher initial cost of CoolMOS™, the overall system cost can be reduced due to increased efficiency and reduced component count.
  • Enhanced Thermal Management: Low RDS(on) and optimized thermal performance simplify thermal management, reducing the need for bulky heat sinks and cooling systems.

Additional Details

The IPW60R017C7XKSA1 is typically available in a TO-247 package for easy mounting and efficient heat dissipation. Key specifications include its voltage rating, current rating, RDS(on) value, and switching frequency. Infineon provides detailed datasheets and application notes to assist engineers in designing and implementing the IPW60R017C7XKSA1 into their power electronic systems. The device's CoolMOS™ C7 technology allows for operation at higher frequencies with lower losses, making it an ideal choice for applications requiring high efficiency and power density. Its ability to operate efficiently at high voltages and frequencies makes it a valuable component in advanced power electronics designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1271 $72.2542
4+ $29.6427 $118.5708
6+ $28.7164 $172.2984
8+ $27.7901 $222.3208
10+ $26.8637 $268.6370
13+ $24.0847 $313.1011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,018 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess