EN
  • EN
  • DE

IRF1404ZGPBF

Part No IRF1404ZGPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 4340pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 220W (Tc)
Maximum Rds On at Id,Vgs 3.7 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1046405-IRF1404ZGPBF
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian IRF1404ZGPBF CAD Model

Description

The IRF1404ZGPBF is a high-performance Power MOSFET from Infineon Technologies, designed for a wide range of power switching applications. This MOSFET leverages advanced trench technology to achieve low on-resistance and gate charge, leading to improved efficiency and reduced power losses. Its robust design makes it suitable for demanding environments and high-reliability applications.

Applications:

  • DC-DC converters
  • Synchronous rectification in SMPS (Switched-Mode Power Supplies)
  • Motor control circuits
  • High-current switching applications
  • Automotive applications (e.g., power distribution, lighting)
  • Uninterruptible Power Supplies (UPS)
  • Inverters

Features:

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Avalanche rated
  • Logic-level gate drive
  • Lead-free and RoHS compliant
  • Dynamic dv/dt Rating
  • Operating temperature up to 175°C

Benefits:

  • Improved energy efficiency due to reduced conduction losses.
  • Faster switching speeds, leading to higher operating frequencies in power converters.
  • Enhanced reliability due to its avalanche capability.
  • Simplified gate drive circuitry.
  • Environmentally friendly due to lead-free and RoHS compliance.
  • Suitable for harsh environments due to high operating temperature.
  • Improved ruggedness due to dynamic dv/dt rating.

Additional Details:

The IRF1404ZGPBF features a drain-source voltage (Vds) of 40V and a continuous drain current (Id) of up to 160A at 25°C case temperature. The low RDS(on) minimizes power dissipation, allowing for efficient power conversion. The logic-level gate drive simplifies the design of gate drive circuits. This MOSFET is available in a TO-220 package. The combination of low on-resistance, fast switching speed, and robust design makes the IRF1404ZGPBF an excellent choice for high-efficiency power switching applications.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess