EN
  • EN
  • DE
  • IT

IRGP4078D-E

Part No IRGP4078D-E
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 74A 278W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 74A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.2V @ 15V, 50A
Maximum Power Dissipation 278W
Total Switching Energy(Ets) 1.1mJ (off)
Input Type Standard
Gate Charge 92nC
Turn-on and Turn-off delay time -/116ns
Testing Conditions 400V, 50A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 040783-IRGP4078D-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGP4078D-E CAD Model

Description

The Infineon Technologies 040783-IRGP4078D-E is an obsolete (EOL) Trench Insulated Gate Bipolar Transistor (IGBT) designed for use in various power switching applications. This IGBT has a maximum collector-emitter breakdown voltage of 600V and a maximum current collector of 74A.

  • Gate Charge: 92nC
  • Collector-Emitter Saturation Voltage: 2.2V @ 15V, 50A
  • Turn-on Delay Time: -
  • Turn-off Delay Time: 116ns
  • Package: TO-247AD
  • Mounting: through-hole
  • Temperature Range for Operating: -55°C to 175°C (TJ)
  • Supply and Demand Status: limited.

You May Also Be Interested in

Harris Corporation
7A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Harris Corporation
14A, 600V, N-CHANNEL IGBT
Lowest to $16.9513
Infineon Technologies
IGP20N60 - DISCRETE IGBT WITHOUT
Lowest to $1.3431
Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
POWER BIPOLAR TRANSISTOR NPN
Lowest to $1.0511

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess