EN
  • EN
  • DE
  • IT

IRGP4266PBF

Part No IRGP4266PBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT W/ULTRAFAST SOFT RECOVERY D / IGBT 650 V 140 A 450 W Through Hole TO-247AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 140 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 75A
Power - Max 450 W
Switching Energy 3.2mJ (on), 1.7mJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 80ns/200ns
Test Condition 400V, 75A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AC
Standard Package 72 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 921525-IRGP4266PBF
Ultra Librarian 3D Model Ultra Librarian IRGP4266PBF CAD Model

Description

The 921525-IRGP4266PBF is a single IGBT transistor from Infineon Technologies.

  • Power Dissipation: 450W
  • Collector-Emitter Breakdown Voltage: 650V
  • Maximum Collector Current (Ic): 140A
  • Pulsed Current Rating: 300A
  • Vce(on): 2.1V @ 15V and 75A
  • Switching Energy (Turn-On): 3.2mJ
  • Switching Energy (Turn-Off): 1.7mJ
  • Gate Charge: 210nC
  • Switching Time (Turn-On): 80ns
  • Switching Time (Turn-Off): 200ns
  • Mounting: Through-hole
  • Package: TO-247-3
  • Operating Temperature Range: -40°C to 175°C

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475
Infineon Technologies
POWER BIPOLAR TRANSISTOR NPN
Lowest to $1.0511
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
IGBT, 80A, 600V, N-CHANNEL
Lowest to $1.8460
IXYS
DISC IGBT PT-LOW FREQUENCY TO-22
Lowest to $4.8151
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0703 $72.0703
3+ $59.1357 $177.4071
4+ $57.2871 $229.1484
5+ $55.4398 $277.1990
7+ $53.5912 $375.1384
9+ $48.0469 $432.4221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess