EN
  • EN
  • DE
  • IT

IRGP4620DPBF

Part No IRGP4620DPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT WITH RECOVERY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 32 A
Current - Collector Pulsed (Icm) 36 A
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 12A
Power - Max 140 W
Switching Energy 75µJ (on), 225µJ (off)
Input Type Standard
Gate Charge 25 nC
Td (on/off) @ 25°C 31ns/83ns
Test Condition 400V, 12A, 22Ohm, 15V
Reverse Recovery Time (trr) 68 ns
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AC
Standard Package 165 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 875217-IRGP4620DPBF
Ultra Librarian 3D Model Ultra Librarian IRGP4620DPBF CAD Model

Description

The IRGP4620DPBF is a single IGBT transistor with a maximum power of 140W.

  • Reverse Recovery Time: 68ns
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Collector Current: 32A
  • Maximum Collector Current (Pulsed): 36A
  • Vce(on): 1.85V @ 15V and 12A
  • Switching Energy (On): 75μJ
  • Switching Energy (Off): 225μJ
  • Gate Charge: 25nC
  • Td (on/off) @ 25°C: 31ns/83ns
  • Package: TO-247-3
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Harris Corporation
14A, 600V, N-CHANNEL IGBT
Lowest to $16.9513
ON Semiconductor
FGPF4533RDTU
Lowest to $1.3039
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
Infineon Technologies
IGP20N60 - DISCRETE IGBT WITHOUT
Lowest to $1.3431
Infineon Technologies
IHW20N120 - DISCRETE IGBT WITH A
Lowest to $2.7003
Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7562 $66.5868
34+ $3.9025 $132.6850
52+ $3.7807 $196.5964
71+ $3.6587 $259.7677
92+ $3.5367 $325.3764
123+ $3.1708 $390.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess