EN
  • EN
  • DE
  • IT

IRGP4640D-EPBF

Part No IRGP4640D-EPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description INSULATED GATEBIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 65A 250W TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 65A
Current - Collector Pulsed (Icm) 72A
Vce(on) (Maximum) at Vge, Ic 1.9V at 15V, 24A
Maximum Power 250W
Switching Energy 115μJ (on), 600μJ (off)
Input Type Standard
Gate Charge 75nC
Td (on/off) at 25°C 41ns/104ns
Test Condition 400V, 24A, 10Ohm, 15V
Reverse Recovery Time (trr) 89ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Family Part Number IRGP4640
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188372-IRGP4640D-EPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGP4640D-EPBF CAD Model

Description

The Infineon Technologies IRGP4640D-EPBF is an IGBT (Insulated Gate Bipolar Transistor).

  • Applications: High power switching applications
  • Maximum Collector Current: 65A
  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Vce(on): 1.9V @ 15V and 24A
  • Switching Energy: 115μJ (on) and 600μJ (off)
  • Gate Charge: 75nC
  • Package: TO-247AC
  • Operating Temperature Range: -55°C to 175°C
  • Ideal Choice for: Applications that require a high power switching device with a low on-state voltage

You May Also Be Interested in

Harris Corporation
14A, 600V, N-CHANNEL IGBT
Lowest to $16.9513
Infineon Technologies
IHW20N120 - DISCRETE IGBT WITH A
Lowest to $2.7003
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Infineon Technologies
IGBT, 9.6A, 1200V, N-CHANNEL
Lowest to $16.7702
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
IGBT, 12A I(C), 600V V(BR)CES, N
Lowest to $2.1732
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Need more? Email Us
Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8925 $66.5275
55+ $2.3725 $130.4875
85+ $2.2987 $195.3895
117+ $2.2250 $260.3250
151+ $2.1500 $324.6500
202+ $1.9288 $389.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess