EN
  • EN
  • DE
  • IT

IRGP4660DPBF

Part No IRGP4660DPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description INDUSTRIAL MOTOR DRIVE, INVERTERS | IGBT 600V 100A 330W TO247AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 144A
Vce(on) (Maximum) at Vge, Ic 1.9V at 15V, 48A
Maximum Power 330W
Switching Energy 625μJ (on), 1.28mJ (off)
Input Type Standard
Gate Charge 140nC
Td (on/off) at 25°C 60ns/145ns
Test Condition 400V, 48A, 10Ohm, 15V
Reverse Recovery Time (trr) 115ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188375-IRGP4660DPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGP4660DPBF CAD Model

Description

The Infineon Technologies IRGP4660DPBF is an IGBT transistor with TO-247AC supplier device package.

  • Package: Tube
  • Mounting: Through Hole
  • Reverse Recovery Time (trr): 115ns
  • IGBT Type: Not Specified
  • Current - Collector Pulsed (Icm): 144A
  • Switching Energy: 625μJ (on) and 1.28mJ (off)
  • Input Type: Standard
  • Gate Charge: 140nC
  • Product Category: Discrete Semiconductor Products
  • Temperature Range: -55°C ~ 175°C
  • Maximum Power: 330W
  • Supply and Demand: Limited

You May Also Be Interested in

Infineon Technologies
IHW20N120 - DISCRETE IGBT WITH A
Lowest to $2.7003
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Infineon Technologies
AUIRGS30B60K - AUTOMOTIVE IGBT D / IGBT
Lowest to $25.5499
Infineon Technologies
IGBT, 80A, 600V, N-CHANNEL
Lowest to $1.8460

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3607 $56.6891
32+ $3.5781 $114.4992
49+ $3.4662 $169.8438
67+ $3.3544 $224.7448
87+ $3.2426 $282.1062
116+ $2.9072 $337.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess