EN
  • EN
  • DE

IRS2158DSPBF

Part No IRS2158DSPBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLRSCT LMP CTL 48.3KHZ 16SOIC / Fluorescent Lamp Controller Controller 43.7kHz ~ 48.3kHz Yes 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Type Fluorescent Lamp Controller
Frequency 43.7kHz ~ 48.3kHz
Voltage - Supply 11.5V ~ 16.6V
Current - Supply 10 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number IRS2158DSPBF
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP001573158
Standard Package 45
Win Source Part Number 987656-IRS2158DSPBF
Ultra Librarian 3D Model Ultra Librarian IRS2158DSPBF CAD Model

Description

The IRS2158DSPBF is a Fluorescent Lamp Controller designed for use in ballast applications.

  • Frequency Range: 43.7kHz ~ 48.3kHz
  • Current Supply: 10 mA
  • Voltage Supply: 11.5V to 16.6V
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Dimming Feature: Yes
  • Mounting Technology: SMD (SMT)
  • Application: PMIC - Lighting, Ballast Controllers
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess