EN
  • EN
  • DE

IRU1207-33CSTR

Part No IRU1207-33CSTR
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.65V @ 1A
Output Current 1A
Operating Supply Current 3mA ~ 50mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 777151-IRU1207-33CSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRU1207-33CSTR CAD Model

Description

The IRU1207-33CSTR is a 7A synchronous buck regulator from Infineon Technologies. It's designed to provide a highly efficient and compact power solution for various applications requiring step-down conversion from a higher voltage to 3.3V. This regulator integrates control circuitry and MOSFETs to minimize external components and simplify the design process. It's a popular choice for powering microprocessors, FPGAs, and other digital loads.

Applications

  • Point-of-Load (POL) regulators
  • FPGA and Microprocessor power supplies
  • Embedded systems
  • Distributed power architectures
  • Servers and Networking equipment

Features

  • Integrated synchronous MOSFETs: Reduces component count and improves efficiency.
  • 7A continuous output current: Provides ample power for demanding loads.
  • 3.3V fixed output voltage: Simplifies design and eliminates the need for external feedback resistors.
  • High efficiency: Minimizes power losses and reduces heat dissipation.
  • Over-current protection: Protects the regulator and load from damage due to excessive current.
  • Under-voltage lockout (UVLO): Prevents the regulator from operating at low input voltages.
  • Thermal shutdown: Protects the regulator from overheating.
  • Soft-start: Limits inrush current during startup.

Benefits

  • High efficiency: Reduces energy consumption and lowers operating costs.
  • Compact size: Allows for smaller and more compact power supply designs.
  • Simplified design: Reduces design time and effort.
  • Improved reliability: Provides stable and consistent operation.
  • Reduced component count: Lowers manufacturing costs and improves reliability.
  • Enhanced protection: Protects the regulator and load from damage.

Additional Details

The IRU1207-33CSTR operates from an input voltage range typically between 4.5V and 14V. It uses a constant-frequency PWM control scheme to ensure stable operation over a wide range of operating conditions. The switching frequency is internally set to optimize efficiency and transient response. The device is available in a thermally enhanced package, allowing for efficient heat dissipation. External components such as input and output capacitors, and an inductor are required for proper operation. Infineon provides detailed datasheets and application notes to aid in the design process.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess