EN
  • EN
  • DE

MB90212PF-GT-303-BNDE1

Part No MB90212PF-GT-303-BNDE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT FFMC-16F 80QFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number MB90212
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 774545-MB90212PF-GT-303-BNDE1
Ultra Librarian 3D Model Ultra Librarian MB90212PF-GT-303-BNDE1 CAD Model

Description

The 774545-MB90212PF-GT-303-BNDE1 is an embedded microcontroller from the MB90212 series. It is currently obsolete and is sold in a tray package containing 66 pieces.

    You May Also Be Interested in

    Atmel
    IC MCU 8BIT 16KB FLASH 38VQFN
    Lowest to $1.7648
    Microchip Technology
    IC MCU 8BIT 3.5KB FLASH 28SSOP
    Lowest to $0.3076
    Atmel
    IC MCU 8BIT 1KB FLASH 20QFN
    Lowest to $1.3571
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 28SOIC
    Lowest to $4.6023
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 20SSOP
    Lowest to $5.9550
    Atmel
    IC MCU 32BIT 128KB FLASH 100LQFP
    Lowest to $7.6951
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 20SSOP
    Lowest to $2.0948
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 28SSOP
    Lowest to $4.6838
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 28SSOP
    Lowest to $1.0833

    Top Sellers

    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess