EN
  • EN
  • DE

PMB6850EV2.1DC11

Part No PMB6850EV2.1DC11
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350463-PMB6850EV2.1DC11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB6850EV2.1DC11 CAD Model

Description

The PMB6850EV2.1DC11, manufactured by Infineon Technologies, is a highly integrated front-end module (FEM) designed for GSM/EDGE and UMTS applications. This module plays a crucial role in wireless communication devices, providing essential functionalities for signal transmission and reception within mobile networks. Its design focuses on minimizing board space and optimizing performance in challenging radio frequency (RF) environments.

Applications

  • Mobile Phones (GSM/EDGE/UMTS): Primarily used in cellular handsets to facilitate voice and data communication over 2G and 3G networks.
  • Data Cards/Dongles: Integrated into USB dongles and data cards for wireless internet connectivity.
  • M2M (Machine-to-Machine) Devices: Employed in various M2M applications that require cellular connectivity, such as asset tracking and remote monitoring systems.

Features

  • Multi-Band Support: Capable of operating across multiple frequency bands used in GSM/EDGE and UMTS networks.
  • Integrated Power Amplifier (PA): Includes a high-efficiency power amplifier for signal transmission.
  • Low Noise Amplifier (LNA): Features a low noise amplifier to enhance signal reception sensitivity.
  • Integrated Filters: Incorporates filters to suppress unwanted signals and improve overall RF performance.
  • Compact Size: Designed for small form factor applications, minimizing the required PCB area.
  • High Efficiency: Optimizes power consumption to extend battery life in mobile devices.

Benefits

  • Improved RF Performance: Enhances signal quality and range in wireless communication devices.
  • Reduced BOM (Bill of Materials) Cost: Integration of multiple components reduces the number of discrete components required.
  • Simplified Design: Simplifies the RF front-end design process, reducing time-to-market for new products.
  • Extended Battery Life: High efficiency operation minimizes power consumption, extending battery life.
  • Smaller Form Factor: Compact size enables smaller and more portable wireless devices.

Additional Details

The PMB6850EV2.1DC11 typically operates within a voltage range of 3.0V to 4.5V. It is designed to meet the stringent requirements of GSM/EDGE and UMTS standards. The module's internal filters are crucial for minimizing interference from adjacent frequency bands, ensuring reliable communication. It is often packaged in a small, surface-mount package suitable for automated assembly processes. Detailed specifications regarding gain, noise figure, and power consumption are available in the product datasheet.

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $5.6191
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Others
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess