EN
  • EN
  • DE

SRF 55V10P C

Part No SRF 55V10P C
Manufacturer Infineon Technologies
Catalog RFID, RF Access, Monitoring ICs
Description IC EEPROM 10KBIT INTELLIG C-PAK / EEPROM IC 13.56MHz ISO 15693, ISO 18000-3 USB Die
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Infineon Technologies
Series my-d™
Package Bulk
Product Status Discontinued
Type EEPROM
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface USB
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235596-SRF 55V10P C
Ultra Librarian 3D Model Ultra Librarian SRF 55V10P C CAD Model

Description

The Infineon Technologies SRF 55V10P C is an RFID and RF access monitoring IC from Infineon Technologies.

  • Series: my-d™ series
  • Designed for: applications in the RF and wireless domain
  • Interface: USB interface
  • Mounting Type: surface mount mounting type
  • Frequency: 13.56MHz
  • Suitable for: various RFID applications
  • Supports Standards: ISO 15693 and ISO 18000-3
  • Temperature Range: -25°C to 70°C
  • Status: discontinued product

You May Also Be Interested in

Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess