The TLE94004EPXUMA1 from Infineon Technologies is a half-bridge driver IC that is designed to control DC motors. It is a general-purpose driver that can be used in a variety of applications, including automotive, industrial, and consumer electronics.
The TLE94004EPXUMA1 has two half-bridge drivers that can each source or sink up to 2A of current. It has a wide supply voltage range of 3V to 5.5V and can drive loads up to 20V. The driver also has a number of protection features, including current limiting, over temperature protection, short circuit protection, and undervoltage lockout.
The TLE94004EPXUMA1 is packaged in a 14-pin TSSOP package with an exposed pad. It is a surface mount device that can be easily assembled onto printed circuit boards.
Features:
Two half-bridge drivers that can each source or sink 2A of current
Wide supply voltage range of 3V to 5.5V
Can drive loads up to 20V
Current limiting, over temperature protection, short circuit protection, and undervoltage lockout
14-pin TSSOP package with exposed pad
Applications:
Automotive: DC motors for window lifters, sunroof drives, seat adjusters, etc.
Industrial: DC motors for fans, pumps, robots, etc.
Consumer electronics: DC motors for toys, power tools, appliances, etc.
Benefits:
The TLE94004EPXUMA1 is a versatile half-bridge driver that can be used in a wide range of applications.
It has a wide supply voltage range and can drive loads up to 20V, making it suitable for a variety of power sources.
The driver has a number of protection features to ensure reliable operation.
It is packaged in a small and easy-to-assemble TSSOP package.
Example use cases:
The TLE94004EPXUMA1 can be used to control the DC motor in a window lifter. The two half-bridge drivers can be used to drive the motor up or down, and the protection features will ensure that the motor does not overheat or stall.
The TLE94004EPXUMA1 can also be used to control the DC motor in a robot. The two half-bridge drivers can be used to drive the motor forward, backward, or turn, and the protection features will ensure that the motor does not overheat or stall.
The TLE94004EPXUMA1 can also be used to control the DC motor in a power tool. The two half-bridge drivers can be used to drive the motor at different speeds, and the protection features will ensure that the motor does not overheat or stall.
Overall, the TLE94004EPXUMA1 is a versatile and reliable half-bridge driver that can be used in a wide range of applications.