EN
  • EN
  • DE

EP3SE50F484I4N

Part No EP3SE50F484I4N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 296 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 296 5760000 47500 484-BBGA, FCBGA
Manufacturer Intel
Series Stratix® III E
Package Tray
Part Status Obsolete
Number of I/O 296
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BBGA, FCBGA
Case / Package 484-FBGA (23x23)
Family Name EP3SE50
MSL Level 3 (168 Hours)
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918302-EP3SE50F484I4N
Ultra Librarian 3D Model Ultra Librarian EP3SE50F484I4N CAD Model

Description

The Intel EP3SE50F484I4N is a high-performance FPGA (Field Programmable Gate Array) from the Stratix III family, designed to meet the demands of various high-bandwidth applications. It provides a flexible and efficient solution for custom logic implementation, signal processing, and embedded systems.

Applications

  • High-speed data processing
  • Telecommunications infrastructure
  • Video processing and encoding
  • Medical imaging equipment
  • Aerospace and defense systems
  • Industrial automation

Features

  • Logic Elements: 47,500 equivalent LEs, providing substantial capacity for complex digital designs.
  • Memory: Integrated memory blocks including M9K blocks for efficient data storage.
  • DSP Blocks: Dedicated DSP blocks for high-performance signal processing applications, enhancing computational capabilities.
  • I/O Pins: 484-pin FineLine BGA package with a high number of user I/Os for versatile interfacing.
  • Clock Management: Advanced clock management circuitry to support a variety of clocking schemes and frequencies.
  • Configuration: Supports various configuration modes including active serial, passive serial, and JTAG configuration.
  • Operating Temperature: Industrial temperature range (-40°C to 100°C), enabling usage in harsh environments.

Benefits

  • High Performance: Delivers high-speed performance for demanding applications.
  • Flexibility: Offers a flexible architecture for custom logic implementation.
  • Integration: Integrates memory and DSP blocks to optimize system performance and reduce component count.
  • Low Power: Optimized for low power consumption to minimize energy costs and improve system efficiency.
  • Reliability: High reliability and robustness, suitable for mission-critical applications.
  • Design Tools: Supported by Intel's Quartus Prime design software for easy design entry, simulation, and implementation.

Additional Details

The EP3SE50F484I4N is built on a 65nm technology node, providing a balance between performance, power, and cost. It supports a wide range of I/O standards and protocols, making it easy to interface with external devices. Its robust architecture and comprehensive feature set make it an ideal choice for a variety of high-performance applications.

This FPGA is designed to operate within an industrial temperature range, ensuring reliable operation in harsh environments. It is also supported by a comprehensive suite of design tools and documentation, making it easy to design, simulate, and implement complex digital systems.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess