The TN87C196KH is a 16-bit microcontroller from Intel, belonging to the MCS-96 family. It's designed for high-performance control applications requiring fast processing and flexible I/O capabilities. It's particularly well-suited for real-time control systems.
Applications
- Motor control
- Robotics
- Automotive control systems
- Industrial automation
- Embedded systems
Features
- 16-bit CPU with a high-speed instruction set
- On-chip ROM/EPROM for program storage
- RAM for data storage
- High-speed I/O ports
- PWM outputs
- A/D converter
- Timers/counters
- Serial communication interfaces (UART, SPI)
Benefits
- High-performance processing for demanding control applications
- Flexible I/O capabilities for interfacing with a wide range of sensors and actuators
- Integrated peripherals reduce the need for external components
- Real-time control capabilities for precise and responsive control systems
- Robust and reliable operation in harsh environments
Additional Details
The TN87C196KH operates at a voltage of 5V. The on-chip A/D converter allows for direct connection to analog sensors. The PWM outputs can be used to control motor speed and other analog devices. The serial communication interfaces enable communication with other devices, such as computers and other microcontrollers. The device includes sophisticated interrupt handling capabilities for responding quickly to external events. The operating temperature range for this microcontroller is typically -40°C to +85°C.