EN
  • EN
  • DE

WG82578DC

Part No WG82578DC
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028712-WG82578DC
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WG82578DC CAD Model

Description

The Intel WG82578DC Gigabit Ethernet Controller is a single-port Gigabit Ethernet PHY (Physical Layer) device designed for embedded systems and client platforms. It supports IEEE 802.3 standards and provides a robust and reliable network connection for various applications. This controller is known for its low power consumption and high performance, making it suitable for a wide range of devices.

Applications:

  • Embedded Systems: Integrates into various embedded systems requiring network connectivity.
  • Client Platforms: Used in desktop computers, laptops, and other client devices.
  • Industrial Automation: Provides network connectivity for industrial control systems.
  • Networking Devices: Suitable for use in network interface cards (NICs) and other networking equipment.
  • Consumer Electronics: Found in devices such as smart TVs and media players.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • IEEE 802.3 Compliance: Adheres to industry standards for Ethernet communication.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated PHY: Includes the physical layer for network communication.
  • Wake-on-LAN (WoL) Support: Enables remote wake-up of systems over the network.

Benefits:

  • High-Speed Networking: Provides fast and reliable network connectivity.
  • Reduced Power Consumption: Minimizes energy usage in embedded systems.
  • Simplified Integration: Easy to integrate into various platforms.
  • Remote Management: Supports remote wake-up for convenient system management.
  • Enhanced Reliability: Ensures stable and reliable network communication.

Additional Details:

The WG82578DC typically interfaces with a Media Access Controller (MAC) via a standard interface like MII (Media Independent Interface) or GMII (Gigabit Media Independent Interface). It includes various power management features to reduce power consumption during periods of inactivity. The controller also supports advanced features like Quality of Service (QoS) to prioritize network traffic. Detailed technical specifications, including voltage requirements, operating temperatures, and pin configurations, are available in the Intel product datasheet. The component package type is typically a QFN (Quad Flat No-leads) or similar surface-mount package for easy PCB assembly.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess