EN
  • EN
  • DE

BSP716N H6327

Part No BSP716N H6327
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819752-BSP716N H6327
Ultra Librarian 3D Model Ultra Librarian BSP716N H6327 CAD Model

Description

The BSP716N H6327 is an N-Channel vertical MOSFET designed for RF applications by International Rectifier (now Infineon Technologies). It's specifically engineered for high-frequency switching and amplification circuits, offering performance benefits in areas like efficiency and power handling.

Applications:

  • RF Amplifiers: Used in small signal and driver stages for RF signal amplification.
  • High-Frequency Switching: Employed in DC-DC converters and power inverters operating at high frequencies.
  • Wireless Communication Systems: Found in transmitters and receivers for various wireless applications.
  • Instrumentation: Suitable for use in signal generators and measurement equipment where high-speed switching is required.
  • RF Lighting: Used in RF lighting applications.

Features:

  • N-Channel Vertical MOSFET: Offers efficient switching and amplification capabilities.
  • High-Frequency Operation: Designed for operation at high frequencies, minimizing switching losses.
  • Low Gate Charge: Reduces drive power requirements and improves switching speed.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Enhancement Mode: Requires a positive gate voltage to turn on, simplifying drive circuitry.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Efficiency: Low RDS(on) and gate charge contribute to enhanced efficiency in high-frequency applications.
  • Faster Switching Speed: Enables operation at higher frequencies with minimal switching losses.
  • Simplified Drive Circuitry: Enhancement mode operation simplifies gate drive requirements.
  • Increased Power Handling Capability: Vertical MOSFET structure allows for efficient heat dissipation.
  • Reduced System Size: High integration and efficient operation contribute to smaller overall system size.
  • Reliable Performance: Designed and manufactured to high-quality standards for dependable operation.

Additional Details:

The BSP716N H6327 is typically supplied in a surface-mount package suitable for automated assembly. Its key electrical characteristics include a specified drain-source voltage, gate-source voltage, drain current, and RDS(on). These parameters determine its suitability for various applications and operating conditions. The device's thermal resistance is an important consideration for heat management in high-power applications. Consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess