EN
  • EN
  • DE

IRFHM9331TRPB

Part No IRFHM9331TRPB
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1237+
Reference case QFN
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 710517-IRFHM9331TRPB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRFHM9331TRPB CAD Model

Description

The IRFHM9331TRPB is a 30V DirectFET® MOSFET from International Rectifier (now Infineon Technologies). It's optimized for high-frequency switching applications, providing high efficiency and power density in a compact form factor. It is often used in synchronous rectification and DC-DC conversion.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits in power supplies to improve efficiency.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation in various electronic devices.
  • Point-of-Load (POL) Converters: Designed into POL converters for supplying power to specific loads on a circuit board.
  • Battery Management Systems (BMS): Applied in battery management systems for switching and protection.
  • Motor Control: Utilized in motor control circuits for efficient power switching.

Features

  • 30V Drain-Source Voltage (VDS): Can handle drain-source voltages up to 30V.
  • Low On-Resistance (RDS(on)): Offers a very low on-resistance, minimizing power losses and improving efficiency.
  • Low Gate Charge (Qg): Features a low gate charge, reducing switching losses.
  • Fast Switching Speed: Provides fast switching speeds for efficient power management.
  • DirectFET® Package: Employs a DirectFET® package for excellent thermal performance.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.
  • Lead (Pb)-free and Halogen-free: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance and low gate charge enable high efficiency in switching applications.
  • Excellent Thermal Performance: DirectFET® package provides excellent heat dissipation, allowing for higher power density.
  • Simplified Circuit Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Compact Size: DirectFET® package offers a compact footprint, saving valuable board space.

Additional Details

The IRFHM9331TRPB operates over a temperature range of -55°C to +150°C. The gate-source voltage (VGS) is typically ±20V. The continuous drain current (ID) depends on the operating temperature and the specific application. The DirectFET® package allows for top-side cooling. It is commonly used in high-frequency switching applications requiring high efficiency and thermal performance.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess