EN
  • EN
  • DE

IRFR1018ETRR

Part No IRFR1018ETRR
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826122-IRFR1018ETRR
Ultra Librarian 3D Model Ultra Librarian IRFR1018ETRR CAD Model

Description

The IRFR1018ETRR is a MOSFET from International Rectifier, designed for efficient power management in various applications. It offers a combination of low on-resistance, fast switching, and compact size, making it a suitable choice for space-constrained designs where performance is critical.

Applications

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Motor Control Applications
  • LED Lighting

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses for increased performance.
  • Logic-Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Surface Mount Package: Enables compact and efficient designs.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching minimize power dissipation.
  • Compact Design: Surface mount package allows for space-saving designs.
  • Simplified Circuitry: Logic-level gate drive simplifies interface with control circuitry.
  • Enhanced Thermal Performance: Efficient heat dissipation for reliable operation.
  • Environmentally Friendly: Lead-free construction supports green initiatives.

Additional Details

The IRFR1018ETRR features a VDS (Drain-Source Voltage) rating of 20V and a continuous drain current (ID) rating of 4.2A. It comes in a DirectFET™ S1 package. The logic-level gate drive allows the MOSFET to be driven directly from microcontrollers and other low-voltage logic devices, simplifying circuit design. This MOSFET is commonly used in portable devices such as smartphones and tablets, where space and efficiency are essential. It's also well-suited for DC-DC converters and load switching applications in various electronic systems. The IRFR1018ETRR's combination of low on-resistance, fast switching, and compact size makes it a versatile choice for modern power management solutions. Its static and dynamic characteristics are optimized for reliable operation in demanding environments. The operating junction temperature ranges from -55°C to +150°C.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess