The IRFS59N10DTRR is an automotive-qualified N-Channel HEXFET Power MOSFET from International Rectifier (now Infineon). It is designed for high-current, high-speed switching applications in automotive systems.
Applications:
- Automotive DC-DC converters
- Automotive motor control systems
- Automotive solenoid drivers
- Automotive power distribution
Features:
- Advanced DirectFET™ packaging for low package inductance and resistance
- Logic-level gate drive
- 175°C Operating Temperature
- Repetitive Avalanche Rated
- Lead-Free, RoHS Compliant
Benefits:
- Improved power density
- Simplified gate drive circuitry
- Enhanced thermal performance
- Robust performance under harsh automotive conditions
- Meets automotive industry standards for quality and reliability
Additional Details:
The IRFS59N10DTRR is specifically designed for automotive applications where reliability and performance are crucial. The DirectFET™ package provides excellent thermal performance and low parasitic inductance, allowing for higher switching frequencies and improved efficiency. The logic-level gate drive simplifies the design of the gate drive circuitry. The MOSFET is qualified to automotive standards (AEC-Q101), ensuring its reliability under the harsh operating conditions found in automotive environments. The high operating temperature capability makes it suitable for applications in high-temperature environments. Device packaging is DirectFET™ which allows efficient heat transfer directly to the PCB.