The Intersil HGTP2N120BND is a 1200V, 2A N-Channel IGBT (Insulated Gate Bipolar Transistor). It is designed for high-voltage, high-speed switching applications. The IGBT combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop. This device is suitable for applications requiring efficient and reliable switching performance at high voltages.
Applications
- Induction heating
- High-voltage inverters
- Welding equipment
- Power factor correction (PFC) circuits
Features
- N-Channel IGBT
- 1200V Blocking Voltage
- 2A Continuous Collector Current
- High Input Impedance
- Low On-State Voltage Drop
Benefits
- Efficient high-voltage switching
- Reduced power loss and heat generation
- Simplified gate drive requirements
- Improved system reliability
Technical Specifications
The HGTP2N120BND has a collector-emitter voltage (Vce) rating of 1200V and a continuous collector current (Ic) rating of 2A. The gate-emitter voltage (Vge) is ±20V. It is packaged in a TO-220 package. The operating junction temperature ranges from -55°C to +150°C. This IGBT provides a robust and reliable solution for high-voltage switching applications.