EN
  • EN
  • DE

TIL6612CB-T

Part No TIL6612CB-T
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 365986-TIL6612CB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIL6612CB-T CAD Model

Description

The TIL6612CB-T is a high-performance optocoupler from Intersil, designed for applications requiring electrical isolation between input and output circuits. This device is particularly useful in scenarios where controlling high-voltage or high-current circuits with low-voltage signals is necessary, ensuring safety and preventing ground loops.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Power supplies: Provides isolation in switched-mode power supplies (SMPS) and inverters.
  • Medical equipment: Ensures patient safety by isolating sensitive medical devices from power line disturbances.
  • Data communication: Protects communication interfaces by isolating data lines.
  • Microcontroller interfaces: Allows microcontrollers to control high-voltage devices safely.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, enhancing safety.
  • CTR (Current Transfer Ratio): Offers a specified current transfer ratio, ensuring efficient signal transfer.
  • Low Input Current: Requires minimal input current for activation, making it compatible with low-power logic circuits.
  • High-Speed Switching: Supports fast switching speeds, suitable for applications requiring quick response times.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Enhanced Safety: Prevents high-voltage hazards from affecting sensitive control circuits.
  • Ground Loop Elimination: Isolates ground potentials, preventing noise and interference.
  • Improved System Reliability: Protects control systems from electrical surges and transients.
  • Simplified Circuit Design: Reduces the need for complex and bulky isolation transformers.
  • Increased Flexibility: Allows control of various types of loads with different voltage and current requirements.

The TIL6612CB-T offers a robust solution for electrical isolation in diverse applications. Its high isolation voltage and CTR make it a reliable choice for industrial, medical, and communication systems. This optocoupler provides a crucial safety barrier, preventing high-voltage hazards and ensuring the stable operation of control circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess