EN
  • EN
  • DE

X28C64EM-20T1

Part No X28C64EM-20T1
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022436-X28C64EM-20T1
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C64EM-20T1 CAD Model

Description

The X28C64EM-20T1 is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil, now part of Renesas Electronics. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed in-circuit. They are used for storing configuration data, calibration parameters, and other non-volatile information in electronic systems.

Applications

  • Data Storage: Used for storing configuration parameters, calibration data, and serial numbers in embedded systems.
  • Program Storage: Employed for storing firmware and boot code in microcontrollers and microprocessors.
  • Data Logging: Integrated into data loggers for recording sensor data and other information.
  • Industrial Control Systems: Used in industrial control equipment for storing program code and configuration settings.
  • Automotive Electronics: Utilized in automotive systems for storing calibration data and diagnostic information.

Features

  • High Density: 64K (8K x 8) memory capacity.
  • Fast Access Time: 200 ns access time (indicated by the "20" representing 200ns, not 20ns).
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • In-Circuit Programmability: Can be programmed and erased electrically without removing it from the circuit.
  • Page Mode Write Operation: Simplifies the write process and reduces programming time.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability: Allows for easy updating of data and firmware in the field.
  • Fast Access Time: Enables quick retrieval of stored data.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • High Reliability: Ensures data integrity and prevents data loss.

Additional Details

The X28C64EM-20T1 is typically available in a 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The memory is organized as 8,192 bytes. The device supports both byte-wide and page-mode write operations. It operates from a single 5V power supply. The address inputs (A0-A12) select one of the 8,192 memory locations. The data inputs/outputs (DQ0-DQ7) are used to write data into and read data from the selected memory location. The device also features a chip enable (CE), output enable (OE), and write enable (WE) control signals.

The device utilizes Intersil's proprietary technology, which provides high endurance and data retention. It also features a page write operation, which allows for writing up to 32 bytes of data in a single operation. The X28C64EM-20T1 is commonly used in applications where non-volatile data storage, in-system programmability, and low power consumption are required.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess