EN
  • EN
  • DE

2SA1287

Part No 2SA1287
Manufacturer ISAHAYA
Catalog Hard To Find
Description FOR RELAY DRIVE POWER SUPPLY APPLICATION SILICON PNP EPITAXIAL TYPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ISAHAYA
Win Source Part Number 1124403-2SA1287
Manufacturer Homepage www.idc-com.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1287 CAD Model

Description

The 2SA1287 is a PNP silicon epitaxial transistor manufactured by ISAHAYA Electronics Corporation. It is designed for use in audio amplifier and switching applications. This transistor is known for its high current gain and low saturation voltage, making it suitable for driving loudspeakers and other high-current loads.

Applications

  • Audio Amplifiers (Output Stage)
  • Switching Circuits
  • Power Amplifiers
  • Line Drivers
  • DC-DC Converters

Features

  • PNP Silicon Epitaxial Transistor
  • High Current Gain (hFE)
  • Low Saturation Voltage (VCE(sat))
  • High Collector Current (IC)
  • Complementary to NPN Transistors (e.g., 2SC3247)

Benefits

  • High-Quality Audio Reproduction
  • Efficient Switching Performance
  • Ability to Drive High-Current Loads
  • Versatile Usage in Various Electronic Circuits

Additional Details

The 2SA1287 is commonly used in the output stage of audio amplifiers to deliver power to the loudspeakers. Its high current gain ensures that it can amplify the audio signal without significant distortion. The low saturation voltage minimizes power loss, improving the amplifier's efficiency. The datasheet provides critical parameters, including the collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), and current gain (hFE). These parameters should be carefully considered when designing circuits using the 2SA1287. It's often used in conjunction with its NPN complement, such as the 2SC3247, in push-pull amplifier configurations. The package type is usually a TO-126 or similar for effective heat dissipation.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess