EN
  • EN
  • DE

TLP621-2BL

Part No TLP621-2BL
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019608-TLP621-2BL
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP621-2BL CAD Model

Description

The TLP621-2BL is a two-channel phototransistor optocoupler manufactured by Isocom Components 2004 LTD. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, making it suitable for a variety of applications requiring safety and signal integrity.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial control systems.
  • Microprocessor Input/Output Isolation: Provides electrical isolation between microprocessors and external devices.
  • Noise Isolation in Signal Transmission: Reduces noise and interference in signal transmission lines.
  • Power Supply Isolation: Isolates power supply circuits for safety and protection.
  • Industrial Control Systems: Used in various industrial control equipment for signal isolation and protection.

Features:

  • Two-Channel Configuration: Contains two independent optocouplers in a single package.
  • High Isolation Voltage: Provides a high isolation voltage between input and output, enhancing safety.
  • Compact Package: Small package size allows for efficient use of board space.
  • High Current Transfer Ratio (CTR): Offers a high CTR for efficient signal transmission.
  • Fast Switching Speed: Enables fast switching speeds for high-frequency applications.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuits from high voltages and transients.
  • Noise Reduction: Minimizes noise and interference in signal transmission, improving signal quality.
  • Simplified Circuit Design: Integration of two channels reduces component count and simplifies circuit layout.
  • Improved Performance: High CTR and fast switching speed ensure efficient and reliable signal transmission.
  • Compact Design: Small package size saves board space, allowing for more compact system designs.

Additional Details:

The TLP621-2BL has a typical isolation voltage of 5000 Vrms. The forward current is typically around 50mA, and the collector-emitter voltage is around 80V. The operating temperature range is typically -55°C to +100°C. The device is RoHS compliant. Isocom Components 2004 LTD provides detailed datasheets and application notes to support the integration of this optocoupler into various systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4695 $51.6450
260+ $0.3853 $100.1780
405+ $0.3732 $151.1460
555+ $0.3612 $200.4660
720+ $0.3492 $251.4240
960+ $0.3130 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332,640 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess