EN
  • EN
  • DE

IS43TR16256A-15HBLI/HBL

Part No IS43TR16256A-15HBLI/HBL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA96
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
RoHS State Request Verification
Win Source Part Number 758457-IS43TR16256A-15HBLI/HBL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS43TR16256A-15HBLI/HBL CAD Model

Description

The IS43TR16256A-15HBLI/HBL is a high-speed DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This memory chip is designed for applications requiring high bandwidth and low latency data access. It is commonly used in computing, networking, and embedded systems.

Applications:

  • Desktop and Laptop Computers: Main system memory for running applications and operating systems.
  • Servers: Used in server systems for high-performance data processing and storage.
  • Networking Equipment: Found in routers, switches, and other network devices for packet processing.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and automotive applications.
  • Graphics Cards: Used as video memory in graphics processing units (GPUs).

Features:

  • DDR3 Technology: Provides high bandwidth and low latency data access compared to previous generations of SDRAM.
  • 256Mb Density: Offers a significant amount of memory capacity for various applications.
  • High Speed: Operates at speeds up to 1600 Mbps (Megabits per second).
  • Low Voltage: Operates at a low voltage (typically 1.5V) to reduce power consumption.
  • 8 Banks: Organized into multiple banks for efficient memory access.
  • RoHS Compliant: Compliant with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Improved System Performance: High bandwidth and low latency improve overall system performance.
  • Increased Memory Capacity: Provides ample memory for demanding applications.
  • Reduced Power Consumption: Low voltage operation reduces energy consumption and heat generation.
  • Enhanced Reliability: High-quality construction ensures reliable operation.
  • Compatibility: Compatible with a wide range of systems and platforms.

Additional Details:

The IS43TR16256A-15HBLI/HBL is available in various package options, including FBGA (Fine-Pitch Ball Grid Array). It supports various operating modes, including burst mode and power-down mode. The chip is designed to meet the JEDEC (Joint Electron Device Engineering Council) standards for DDR3 SDRAM. Its architecture allows for efficient data transfer and storage, making it suitable for a wide range of applications. The part number IS43TR16256A specifically designates a 16M x 16 configuration. The -15 indicates a speed grade of 1600Mbps. The suffix HBLI/HBL refers to specific packaging or temperature range options, and datasheets must be consulted to determine exact characteristics for each code. The device's compact size and high performance make it a popular choice for memory-intensive applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7304 $63.6520
12+ $10.4458 $125.3496
18+ $10.1190 $182.1420
24+ $9.7932 $235.0368
31+ $9.4664 $293.4584
41+ $8.4869 $347.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess