EN
  • EN
  • DE

CPC7508B

Part No CPC7508B
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 12.5V
Current - Supply 1.67mA
Power (Watts) 25 mW
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580168-CPC7508B
Ultra Librarian 3D Model Ultra Librarian CPC7508B CAD Model

Description

The CPC7508B is an integrated circuit designed for line card access switch applications in the telecom industry.

  • Application: Line card access switch
  • Industry: Telecom
  • Circuits: Single circuit
  • Power: 25mW
  • Supply Voltage: 12.5V
  • Supply Current: 1.67mA
  • Mounting: Surface mountable
  • Package: 16-SOIC
  • Package Width: 7.50mm
  • Temperature Range: -40°C to 110°C
  • Status: Obsolete
  • Manufacturer: IXYS

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
MaxLinear Inc
IC
Lowest to $11.1429
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess