EN
  • EN
  • DE

NCD2100TTR

Part No NCD2100TTR
Manufacturer IXYS
Catalog Specialized ICs
Description IC DIGITAL CAPACITOR 6TSOT / Digital Capacitor 6-TSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr IXYS Integrated Circuits Division
Package Tape & Reel
Type Digital Capacitor
Applications Oscillator Tuning
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOT
Base Product Number NCD2100
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 1348569-NCD2100TTR
Ultra Librarian 3D Model Ultra Librarian NCD2100TTR CAD Model

Description

IXYS Integrated Circuits Division presents the NCD2100TTR, a digital capacitor designed for oscillator tuning applications.

  • Manufacturer: IXYS Integrated Circuits Division
  • Product Name: NCD2100TTR
  • Application: Oscillator Tuning
  • Packaging: Tape and Reel
  • Mounting Style: SOT-23-6 Thin and TSOT-23-6
  • Win Source Part Number: 1348569-NCD2100TTR
  • Standard Package: 3,000 Units
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: NCD2100
  • California Prop 65: Requires a warning information for this component

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Infineon Technologies
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess