EN
  • EN
  • DE

S9015-TA

Part No S9015-TA
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968146-S9015-TA
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9015-TA CAD Model

Description

The S9015-TA is a PNP silicon bipolar junction transistor (BJT) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for general-purpose amplification and switching applications, offering moderate current and voltage handling capabilities in a small package.

Applications:

  • Low-power amplifier circuits
  • Switching circuits
  • Driver stages
  • Complementary circuits with NPN transistors (e.g., S9014)
  • General-purpose circuit applications

Features:

  • PNP Transistor
  • Small Signal BJT
  • Through-Hole Package (TO-92)
  • High Collector Current (IC)
  • Low Saturation Voltage

Benefits:

  • Versatile Amplification: Suitable for various low-power amplification needs.
  • Efficient Switching: Low saturation voltage allows for efficient switching performance.
  • Easy to Use: Through-hole package is easy to handle and solder.
  • Readily Available: Widely available and commonly used in basic circuit designs.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The S9015-TA transistor is designed for general-purpose applications. It offers a reasonable current gain (hFE) and voltage handling capability, making it suitable for many basic circuit designs. Its through-hole package simplifies prototyping and experimentation. It is commonly paired with an NPN transistor such as the S9014 to create complementary amplifier or switching circuits.

The S9015-TA is a standard transistor that adheres to industry standards for performance and reliability. It is often used in educational and hobbyist projects due to its simplicity and availability. The datasheet should be consulted for specific electrical characteristics and application guidelines. The S9015 provides a reliable and cost-effective solution for basic electronic circuit requirements.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,780+ $0.0325 $57.8500
4,330+ $0.0267 $115.6110
6,700+ $0.0259 $173.5300
9,220+ $0.0251 $231.4220
11,965+ $0.0242 $289.5530
15,960+ $0.0217 $346.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 1780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess