EN
  • EN
  • DE
Part No 329
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAN RT1.25 SPEC MIDG 2.5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Incandescent, Neon Lamps
Mfr JKL Components Corp.
Package Box
Product Status Active
Type Incandescent
Color Clear
Voltage Rating 2.5V
MSCP (Mean Spherical Candle Power) 0.4
Lens Style Round with Domed Top
Lens Size RT-1 1/4
Lead Style Special Midget Screw Base
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.29.3060
Win Source Part Number 545459-329
Ultra Librarian 3D Model Ultra Librarian 329 CAD Model

Description

The 545459-329 Incandescent Lamp is a high-quality lighting component for various applications.

  • Application: Optoelectronics
  • Color: Clear
  • Voltage Rating: 2.5V
  • Package: Box
  • Standard Package: 100 pieces
  • Base Type: Special Midget Screw
  • Lens Style: Round with Domed Top
  • Lens Size: RT-1 1/4
  • Mean Spherical Candle Power (MSCP): 0.4

You May Also Be Interested in

Wamco, Inc
LED LAMP T10 BA9S GREEN 24V
Need more? Email Us
Advanced Micro Lites
T1-3/4 BI-PIN
Need more? Email Us
Honeywell
LAMP INCAND RT-1.75 WEDGE 28V
Need more? Email Us
912
Advanced Micro Lites
T5 Wedge, 12.8V, 12MSCP
Need more? Email Us
265
CEC Industries
Box of 10 G-3 1/2 BA9s 28V .08A
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1 SPEC BI-PIN 18V
Need more? Email Us
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us
Advanced Micro Lites
T4-1/2 MINIATURE BAYONET
Need more? Email Us
CEC Industries
Box of 10 T1 3/4 28V .024A SC Mi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess