EN
  • EN
  • DE

S402TS

Part No S402TS
Manufacturer Johanson Technology Inc.
Catalog Capacitor Kits
Description CAP KIT CER 0.2PF-6.8PF 1400PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 0.2pF ~ 6.8pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 250V
Tolerance ±0.1pF, ±0.25pF
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 1400 Pieces (28 Values - 50 Each)
Packages Included 0402 (1005 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516315-S402TS
Ultra Librarian 3D Model Ultra Librarian S402TS CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Knowles
CAP KIT MICA 2PF-1500PF 67PCS
Need more? Email Us
Kemet
CAP KIT CER 100PF-0.33UF 1000PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CERAMIC 0.5PF-10PF 280PC
Need more? Email Us
Kemet
CAP KIT TANT 10UF-680UF 140PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 55PCS
Need more? Email Us
Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us
Kemet
CAP KIT TANT 100-1000UF 30PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess