EN
  • EN
  • DE

SFPS-41T-187-8

Part No SFPS-41T-187-8
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONTACT / 0.187" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Terminal Type Angled - 90°, Flag
Gender Female
Tab Width 0.187" (4.75mm)
Tab Thickness 0.031" (0.79mm)
Tab Length 0.248" (6.30mm)
Termination Crimp
Wire Gauge 16-22 AWG
Insulation Non-Insulated
Mounting Free Hanging (In-Line), Right Angle
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.067" ~ 0.134" (1.70mm ~ 3.40mm)
Base Product Number SFPS-41T
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 5,000
Win Source Part Number 1333611-SFPS-41T-187-8
Ultra Librarian 3D Model Ultra Librarian SFPS-41T-187-8 CAD Model

Description

The JST Sales America Inc. 1333611-SFPS-41T-187-8 quick connect terminal is a female type connector with an angled - 90°, flag terminal type.

  • Wire Gauge: 16-22 AWG
  • Insulation Diameter: 0.067" ~ 0.134" (1.70mm ~ 3.40mm)
  • Tab Width: 0.187" (4.75mm)
  • Tab Thickness: 0.031" (0.79mm)
  • Contact Material: Brass
  • Contact Finish: Tin
  • Mounting: Free Hanging (In-Line), Right Angle
  • RoHS Compliant: Yes

You May Also Be Interested in

Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / Quick Disconnect Terminal 18-22AWG Brass Red F 20.57mm Tin Bottle
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 240MM #M14
Need more? Email Us
Panduit Corp
COPPER COMPRESSION LUG, 1 HOLE, / Terminal Connector Rectangular Rectangular Tongue 1250MCM (kcmil) 3/4 Stud
Need more? Email Us
JST Sales America Inc.
CONN SOCKET 28-32AWG CRIMP GOLD / Socket Contact Gold 28-32 AWG Crimp
Lowest to $0.0587
Thomas & Betts
Terminal, Ring Tongue; Ring Connector; High Conductivity Electrolytic Copper
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SWAGE / Contact SKT 34 Size Solder ST Thru-Hole Bulk
Need more? Email Us
Molex, LLC
CONN RING CIRC 14-16AWG #6 CRIMP
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.105" CLR / Wire to Wire Solder Sleeve Clear 0.105" (2.67mm)
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 150MM #M16
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess