EN
  • EN
  • DE

DS0751SB-24.000MHZ

Part No DS0751SB-24.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994188-DS0751SB-24.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS0751SB-24.000MHZ CAD Model

Description

The DS0751SB-24.000MHZ is a crystal oscillator manufactured by KDS (Daishinku Corp). Crystal oscillators are essential components in electronic circuits, providing a stable and accurate clock signal for synchronizing operations within digital systems. The specified frequency of 24.000 MHz indicates the precise oscillation rate of this particular crystal.

Applications:

  • Microcontrollers: Clock source for microcontrollers in embedded systems, providing the timing reference for instruction execution.
  • Communication Devices: Frequency reference in wireless transceivers, network interfaces, and other communication modules.
  • Real-Time Clocks (RTC): Timekeeping applications in computers, servers, and other devices that require accurate time tracking.
  • Test and Measurement Equipment: Frequency standard for calibrating and synchronizing instruments such as oscilloscopes and frequency counters.
  • Consumer Electronics: Clock source for digital audio players, video game consoles, and other consumer devices.

Features:

  • High Frequency Stability: Provides a stable and accurate clock signal over a wide range of operating conditions.
  • Low Jitter: Minimizes timing variations in the output signal, ensuring reliable operation of digital circuits.
  • Compact Size: Suitable for applications where board space is limited.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Surface Mount Technology (SMT): Designed for easy assembly on printed circuit boards using automated manufacturing processes.

Benefits:

  • Precise Timing: Enables accurate synchronization of digital circuits, ensuring reliable operation of electronic systems.
  • Improved Performance: Reduces timing errors and improves overall system performance.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Easy Integration: Can be easily integrated into a wide range of electronic circuits using standard SMT assembly techniques.
  • Stable Operation: Provides consistent performance over a wide range of operating conditions.

Additional Details:

While detailed specifications require referencing the KDS datasheet for the DS0751SB-24.000MHZ, crystal oscillators typically have specifications such as frequency tolerance, temperature stability, aging, load capacitance, and drive level. The DS0751SB-24.000MHZ likely adheres to industry standards for crystal oscillators, ensuring compatibility and reliable performance.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess