The KIA7805AP-UPW is a three-terminal positive voltage regulator manufactured by KEC. It is designed to provide a stable 5V output voltage from a higher input voltage. This regulator is part of the KIA78 series, which is known for its reliability and ease of use in various electronic applications. The device is typically available in a TO-220 package, making it suitable for applications requiring moderate power dissipation.
Applications:
- Power supplies for microcontrollers
- Voltage regulation in consumer electronics
- Battery charging circuits
- Linear regulators in industrial equipment
- Voltage stabilization in automotive systems
Features:
- Output voltage: 5V
- Output current: Up to 1A
- Internal thermal overload protection
- Short-circuit current limiting
- Output transistor safe-area compensation
- No external components required
Benefits:
- Provides a stable and regulated 5V power supply
- Protects against thermal overload and short circuits, enhancing system reliability
- Simplifies circuit design by requiring no external components
- Reduces the risk of damage to connected devices due to voltage fluctuations
- Offers a cost-effective solution for voltage regulation needs
The KIA7805AP-UPW includes built-in protection features such as thermal shutdown and short-circuit current limiting. These features help prevent damage to the regulator and the connected circuitry in the event of excessive temperature or a short circuit. The device operates over a wide range of input voltages, typically from 7V to 25V, making it versatile for various power supply applications. Its simplicity and robust design make it a popular choice for both hobbyists and professional engineers.