EN
  • EN
  • DE

KTC3876S-Y-RTK/H

Part No KTC3876S-Y-RTK/H
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068140-KTC3876S-Y-RTK/H
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC3876S-Y-RTK/H CAD Model

Description

The KTC3876S-Y-RTK/H is an NPN silicon epitaxial planar transistor manufactured by KEC. This transistor is designed for high-frequency amplification and oscillator applications, particularly in VHF and UHF bands. It is optimized for low noise and high gain performance, making it suitable for sensitive receiver circuits.

Applications:

  • VHF/UHF Amplifiers: Used in low-noise amplifiers (LNAs) for VHF and UHF receivers.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Utilized in mixer stages for frequency conversion.
  • RF Front-Ends: Found in the front-end stages of radio receivers.
  • Communication Equipment: Used in various communication devices, such as radio transceivers and satellite receivers.

Features:

  • High Transition Frequency (fT): Enables high-frequency amplification and oscillation.
  • Low Noise Figure (NF): Minimizes noise in sensitive receiver circuits.
  • High Power Gain (Gp): Provides significant amplification of high-frequency signals.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Amplification: High power gain provides strong signal amplification.
  • Compact Circuit Design: Small package size allows for miniaturization of electronic devices.
  • Reduced Interference: Low noise characteristics minimize interference in sensitive circuits.
  • Increased Reliability: Robust design ensures stable performance in demanding environments.

Additional Details:

The KTC3876S-Y-RTK/H is typically supplied in a SOT-23 package. Its key electrical characteristics include a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 50mA, and a transition frequency (fT) of 6.5 GHz. The 'Y' likely indicates a specific hFE (current gain) range, and RTK/H probably denotes the specific tape and reel packaging for automated assembly. Always consult the manufacturer's datasheet for detailed specifications, application notes, and recommended biasing conditions to ensure optimal performance and prevent damage to the transistor or associated circuitry. Critical parameters to consider include the input and output impedance matching for maximum power transfer and stability analysis to prevent unwanted oscillations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess