EN
  • EN
  • DE
  • IT

KTC8050-D-AT/PC

Part No KTC8050-D-AT/PC
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1724;17
Reference case TO-92
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714755-KTC8050-D-AT/PC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KTC8050-D-AT/PC CAD Model

Description

The KEC KTC8050-D-AT/PC is a silicon NPN epitaxial planar transistor designed for general-purpose amplification and switching applications. It is commonly used in audio amplifiers, switching circuits, and various control systems. The "D" suffix likely indicates a specific gain selection or manufacturing variation.

Applications

  • Audio Amplifiers
  • Switching Circuits
  • Driver Circuits
  • Oscillator Circuits
  • General-Purpose Amplification
  • Control Systems

Features

  • Silicon NPN Epitaxial Planar Transistor
  • High Collector Current (Ic) Capability
  • Low Saturation Voltage (VCE(sat))
  • High hFE (DC Current Gain)
  • Small Surface Mount Package (SOT-23)
  • RoHS Compliant

Benefits

  • High Current Gain allows for efficient amplification
  • Low saturation voltage minimizes power dissipation
  • Compact size allows for high-density mounting on PCBs
  • Excellent switching performance for high-speed applications
  • Cost-effective solution for general-purpose amplification and switching
  • Reduces board space and component count

Additional Details

The KTC8050-D-AT/PC is housed in a small SOT-23 package, making it suitable for compact electronic devices. The high collector current capability allows the transistor to drive a variety of loads. The low saturation voltage ensures minimal power loss during switching operations, which is crucial for energy-efficient designs. The high DC current gain (hFE) allows for efficient amplification of input signals. This transistor is designed to operate over a wide temperature range and is compatible with automated assembly processes. It is important to consult the KEC datasheet for detailed electrical characteristics, such as maximum voltage and current ratings, as well as thermal resistance, to ensure proper operation within the intended application. The KTC8050-D-AT/PC is commonly used in audio amplifier stages to amplify small audio signals, drive relays or other switching elements, and form the core of oscillator circuits. Its reliable performance and versatile characteristics make it a valuable component in a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess