EN
  • EN
  • DE

C276CAB4315AD0J

Part No C276CAB4315AD0J
Manufacturer Kemet
Catalog Custom Parts (B - D)
Description 3, 15 U 470V Box Rohs-prc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111663-C276CAB4315AD0J
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C276CAB4315AD0J CAD Model

Description

The C276CAB4315AD0J is a ceramic capacitor manufactured by Kemet. Ceramic capacitors are widely used in electronic circuits for various purposes such as filtering, decoupling, and energy storage. The specific details of this capacitor are determined by its capacitance value, voltage rating, temperature coefficient, and physical dimensions. Due to it being categorized as a 'Custom Part', detailed specifications are likely proprietary, and typical application data is harder to determine without access to Kemet's internal data or customer specifications.

Applications:

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • Bypass capacitors
  • Smoothing capacitors
  • Energy storage

Features:

  • Ceramic dielectric material
  • Specific capacitance value (determined by part number)
  • Specific voltage rating (determined by part number)
  • Specific temperature coefficient (determined by part number)
  • Surface mount technology (SMT) package
  • RoHS compliant

Benefits:

  • Reliable Performance: Ceramic capacitors offer stable performance over a wide range of temperatures and frequencies.
  • Compact Size: SMT packages allow for high-density circuit designs.
  • Low ESR: Equivalent Series Resistance (ESR) is low, reducing power loss and improving circuit efficiency.
  • Wide Range of Applications: Suitable for various applications due to their versatile characteristics.
  • RoHS Compliance: Environmentally friendly and compliant with regulations.

Additional Details:

Without specific data from Kemet, the exact capacitance, voltage rating, and temperature coefficient of the C276CAB4315AD0J cannot be definitively stated. However, ceramic capacitors generally offer high stability and are available in various case sizes and performance characteristics to meet diverse circuit requirements. The part number likely encodes information regarding these specifications. The 'C276' portion indicates a specific series within Kemet's product line, while other segments denote capacitance value, tolerance, voltage rating, and packaging. Consult Kemet's documentation or cross-reference tools for precise details when available. Due to the part being a custom part, the end user likely specified certain performance criteria.

Ceramic capacitors are manufactured using a combination of ceramic materials and metal electrodes. The dielectric properties of the ceramic material determine the capacitance value, while the electrode configuration and spacing determine the voltage rating and ESR. SMT packages enable automated assembly and high-density circuit designs. Proper selection of a ceramic capacitor involves considering the application requirements, operating conditions, and desired performance characteristics.

You May Also Be Interested in

UTC
Lowest to $0.3269
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Hewlett Packard
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess