EN
  • EN
  • DE

KA-3528SURCKT-DN-30MA/W8

Part No KA-3528SURCKT-DN-30MA/W8
Manufacturer Kingbright Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case LED
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 753944-KA-3528SURCKT-DN-30MA/W8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA-3528SURCKT-DN-30MA/W8 CAD Model

Description

The KA-3528SURCKT-DN-30MA/W8, manufactured by Kingbright Corporation, is a surface-mount LED indicator. This component emits a red light and is designed for applications requiring clear and bright visual signaling. Its compact size and surface-mount design make it suitable for high-density board layouts.

Applications

  • Indicator lights on electronic devices
  • Backlighting for displays
  • Automotive lighting
  • Industrial control panels
  • Consumer electronics

Features

  • Red light emission: Emits a bright red light for clear visual indication.
  • Surface-mount package: Designed for surface-mount assembly, allowing for high-density board layouts.
  • Compact size: Features a compact size, making it suitable for small form-factor devices.
  • Low current operation: Operates at a low current of 30mA, minimizing power consumption.
  • Wide viewing angle: Provides a wide viewing angle for easy visibility from different directions.
  • Long lifespan: Offers a long lifespan, ensuring reliable performance over time.
  • RoHS compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits

  • Clear visual indication: The bright red light provides clear visual indication of device status or operation.
  • Reduced board space: The compact size and surface-mount design reduce board space requirements.
  • Lower power consumption: The low current operation minimizes power consumption, improving energy efficiency.
  • Improved visibility: The wide viewing angle ensures easy visibility from different directions.
  • Increased product reliability: The long lifespan and RoHS compliance contribute to increased product reliability.

Additional Details

The KA-3528SURCKT-DN-30MA/W8 is typically supplied in tape and reel packaging for automated assembly. It operates from a standard forward voltage and features a wide operating temperature range. This device is compliant with industry standards for LED performance. Its luminous intensity is typically specified in a datasheet, which provides detailed information on brightness and viewing angle. The LED is designed to provide reliable and stable light emission, even in harsh environments. This part is suitable for a wide range of applications requiring visual indication. Careful selection of the series resistor is important to ensure proper current limiting and prevent damage to the LED. The surface-mount package allows for easy integration into automated assembly processes.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,421 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess